Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$23.09
|
128
in stock
|
Buy Now | |
Rapid Electronics
from US$20.17
|
128
in stock
|
Buy Now | |
Chip One Stop
from US$21.00
|
128
in stock
|
Buy Now | |
Distrelec
from US$17.32
|
128
in stock
|
Buy Now | |
Avnet America
from US$17.89
|
-
|
Buy Now | |
Boersig
from US$20.95
|
-
|
Buy Now |
Number of Positions | 34 |
---|---|
Number of Signal Positions | 34 |
Accepts Cable Diameter (Max) | 13.83mm, .544in |
Width | .828in, 21.03mm |
Length | 52.07mm, 2.05in |
Height | 41.15mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Polyester |
Panel Mount Feature | Without |
For Use With | Plug Connector Kit |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Contact Type | Socket |
Product Type | Housing |
Housing Type | Receptacle |
Connector System | Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Assembly or Kit | Kit |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Rack & Panel Connectors M-Series Kit 34P |Amp Te Connectivity 213931-3 | Newark Electronics |
Rack&Panel Connectors M-SERIES KIT 34P | Rapid Electronics |
TE Connectivity M-SERIES KIT V.35 34P UNASSM Telecom and | Distrelec |
Connector Accessories 34 POS Receptacle Housing Kit Polyester Black Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 213931-3?
Additional datasheets, footprints and schematics for 213931-3 are listed on our Part Details page. You can also find images and similar parts to 213931-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213931-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213931-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213931-3 fall under?
The 213931-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213931-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213931-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213931-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213931-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 213931-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213931-3 often in real-time on the comparison pages.
What if I can't find stock of 213931-3?
You can fill out our help required form which you can use to request a quote for 213931-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.