Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Base Material | Copper Alloy |
Contact Size | 8 |
Contact Mating Area Plating Thickness | .76µm |
Contact Type | Socket |
Contact Retention Within Housing | With |
Wire Size | 2 – 3mm², 14 – 12AWG |
Test Current | 50A |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Power |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | 4/8 Indent Crimp |
Sz 8 Skt Cont Assy,14-12 Awg |Amp Te Connectivity 213910-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Sz 8 Skt Cont Assy,14-12 Awg | TE Connectivity 213910-1 | RS Americas |
Where can I find additional details, specifications and documents for a 213910-1?
Additional datasheets, footprints and schematics for 213910-1 are listed on our Part Details page. You can also find images and similar parts to 213910-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213910-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213910-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213910-1 fall under?
The 213910-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 213910-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213910-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213910-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213910-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 213910-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213910-1 often in real-time on the comparison pages.
What if I can't find stock of 213910-1?
You can fill out our help required form which you can use to request a quote for 213910-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.