Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.97
Cable Clamp Color | Black |
---|---|
Body Style | Straight |
Cable Clamp Flammability Rating | UL 94V-1 |
Cable Clamp Material | Nylon |
Cover | Without |
Accepts Cable Diameter (Max) | .453in, 11.51mm |
Screw & Hole Thread Size | 15/16-20 |
Packaging Method | Bulk |
Packaging Quantity | 100 |
Product Type | Accessory |
Shell Size | 17 |
Accessory Type | Cable Clamp |
Cable Clamp, 11.51Mm, Size 17, Nylon | Newark Electronics |
CPC CBL CLMP KIT,STD,SZ17,BULK Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Nylon Primary Product Color: Black Compatible With Connector Shell Size: 17 Cable Entry Diameter: .453 in Cable Clamp Kit Nylon Black 17 | Connector Strain Relief | Part Number: 213904-4 | Internal Number: 213904-4 | TE Connectivity | TE Store |
Connector Accessories CPC Cable Clamp Nylon Bulk | Avnet America |
Circular Plastic Connector, Cbl Clmp Kit, Std, Sz17, Bulk | TE Connectivity 213904-4 | RS Americas |
Where can I find additional details, specifications and documents for a 213904-4?
Additional datasheets, footprints and schematics for 213904-4 are listed on our Part Details page. You can also find images and similar parts to 213904-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213904-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213904-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213904-4 fall under?
The 213904-4 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 213904-4 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213904-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 213904-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213904-4 have stock available?
Authorised distributors including Newark Electronics, TE Store, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 213904-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213904-4 often in real-time on the comparison pages.
What if I can't find stock of 213904-4?
You can fill out our help required form which you can use to request a quote for 213904-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.