Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.23
|
721
in stock
|
Buy Now | |
Heilind Electronics
from US$8.66
|
3,320
in stock
|
Buy Now | |
TE Store
from US$12.52
|
866
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.66
|
775
in stock
|
Buy Now | |
Rapid Electronics
from US$9.41
|
316
in stock
|
Buy Now | |
Distrelec
from US$8.22
|
316
in stock
|
Buy Now | |
Newark Electronics
from US$6.50
|
108
in stock
|
Buy Now | |
element14
from US$5.99
|
108
in stock
|
Buy Now | |
Farnell
from US$6.03
|
108
in stock
|
Buy Now | |
RS Americas
from US$8.43
|
32
in stock
|
Buy Now | |
Conrad
from US$10.69
|
10
in stock
|
Buy Now | |
Future Electronics
from US$6.34
|
-
|
Buy Now | |
Avnet America
from US$5.42
|
-
|
Buy Now | |
Boersig
from US$7.14
|
-
|
Buy Now | |
TTI Europe
from US$7.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Color | Black |
---|---|
Body Style | Straight |
Cable Clamp Flammability Rating | UL 94V-1 |
Cable Clamp Material | Nylon |
Cover | Without |
Accepts Cable Diameter (Max) | .453in, 11.51mm |
Screw & Hole Thread Size | 15/16-20 |
Packaging Method | Individual |
Packaging Quantity | 100 |
Product Type | Accessory |
Shell Size | 17 |
Accessory Type | Cable Clamp |
CPC CABLE CLAMP KITSTDSZ 17 | Heilind Electronics |
CPC CABLE CLAMP KIT,STD,SZ 17 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Nylon Primary Product Color: Black Compatible With Connector Shell Size: 17 Cable Entry Diameter: .453 in Cable Clamp Kit Nylon Black 17 | Sealed Cable Clamp - Cpc Series 5 | Part Number: 213904-3 | Internal Number: 213904-3 | TE Connectivity | TE Store |
Cable Clamp Kit straight size 17 CPC | RS |
Standard Circular Connector CABLE CLAMP SZ 17 | Rapid Electronics |
TE Connectivity Cable Clamk Kit | Distrelec |
Circular Connector Clamp, Straight, Cpc Series, 17, Nylon (Polyamide), 11.51 Mm, Cpc Connector Rohs Compliant: Yes |Amp Te Connectivity 213904-3 | Newark Electronics |
CABLE CLAMP, CPC5 | element14 |
Cable Clamk Kit, Circular, Nylon, 15/16-20, Stright Mount, Size 17, CPC Series 5 | TE Connectivity 213904-3 | RS Americas |
Cable Ø (max.): 11.51 mm | Conrad |
CPC Accessory Black Shell Size 17 Straight Cable Clamp Kit | Future Electronics |
Connector Accessories Clamp Nylon Black Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 17 |
---|---|
Cable Diameter Max | 11.51mm |
Strain Relief Material | Nylon (Polyamide) |
Product Range | CPC Series |
For Use With | CPC Connector |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | ASAE NEMA SAE UL |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Where can I find additional details, specifications and documents for a 213904-3?
Additional datasheets, footprints and schematics for 213904-3 are listed on our Part Details page. You can also find images and similar parts to 213904-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213904-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213904-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213904-3 fall under?
The 213904-3 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 213904-3 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213904-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213904-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213904-3 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS and Rapid Electronics have stock available or on a lead time for 213904-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213904-3 often in real-time on the comparison pages.
What if I can't find stock of 213904-3?
You can fill out our help required form which you can use to request a quote for 213904-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.