Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 10 |
---|---|
Screw & Hole Thread Size | 15/16-20 |
Comment | Kit includes (1) Silicon Wire Entry Seal and (1) Pressure Plate., Requires Cable Clamp Kit p/n 213902-1. |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Accessory Type | Wire Entry Seal Kit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Cpc Seal Assy Kit,srs 6,17-10 |Amp Te Connectivity 213900-2 | Newark Electronics |
Connector Accessories Wire Entry Seal Kit Bulk | Avnet America |
Circular Plastic Connector, Seal Assembly Kit, Srs 6, 17-10 | TE Connectivity 213900-2 | RS Americas |
CPC SEAL ASSY KIT,SRS 6,17-10 Connector Seal & Plug Type: Wire Entry Seal Kit Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Number of Positions: 10 Operating Temperature Range: -55 – 105 °C Wire Entry Seal Kit Max Temp: 105 °C | Connector Seal & Cavity Plug | Part Number: 213900-2 | Internal Number: 213900-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213900-2?
Additional datasheets, footprints and schematics for 213900-2 are listed on our Part Details page. You can also find images and similar parts to 213900-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213900-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213900-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213900-2 fall under?
The 213900-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 213900-2 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213900-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213900-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213900-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 213900-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213900-2 often in real-time on the comparison pages.
What if I can't find stock of 213900-2?
You can fill out our help required form which you can use to request a quote for 213900-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.