Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 8 |
---|---|
Keying | A |
Number of Power Positions | 2 |
Reverse Numbering | With |
Number of Positions | 10 |
Reverse Gender | Reverse |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | 1.5 – 3.3mm, .156 – .26in, 3.96 – 6.6mm, .06 – .13in |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Shell Size | 17 |
Body Orientation | Straight |
Housing Color | Black |
Housing Material | Nylon |
VDE Tested | No |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Threaded Coupling |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
CPC RCPT,IN-LINE,SRS 6,17-10 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 10 Sealable: No Housing 250 VDC Wire-to-Wire 10 | Circular Power Connector | Part Number: 213894-1 | Internal Number: 213894-1 | TE Connectivity | TE Store |
Cpc Rcpt,in-Line,srs 6,17-10 |Amp Te Connectivity 213894-1 | Newark Electronics |
CPC RCPT, IN-LINE, SRS 6,17-10 | TE Connectivity 213894-1 | RS Americas |
Where can I find additional details, specifications and documents for a 213894-1?
Additional datasheets, footprints and schematics for 213894-1 are listed on our Part Details page. You can also find images and similar parts to 213894-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213894-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213894-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213894-1 fall under?
The 213894-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213894-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213894-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213894-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213894-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 213894-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213894-1 often in real-time on the comparison pages.
What if I can't find stock of 213894-1?
You can fill out our help required form which you can use to request a quote for 213894-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.