Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$45.12
|
6,140
in stock
|
Buy Now | |
Rapid Electronics
from US$40.50
|
6,140
in stock
|
Buy Now | |
Chip One Stop
from US$28.20
|
6,140
in stock
|
Buy Now | |
Distrelec
from US$36.34
|
4,380
in stock
|
Buy Now | |
Avnet America
from US$36.88
|
-
|
Buy Now | |
Boersig
from US$41.72
|
-
|
Buy Now | |
TE Store
from US$75.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Drawer Style | Standard |
---|---|
Number of Rows | 5 |
PCB Mount Orientation | Vertical |
Connector Configuration | Drawer |
Number of Positions | 25 |
端子のタイプ | Socket |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 7.5A |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Tail Length | 6.25mm, .246in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | 1.5in |
Length | 2.462in |
Width | 1.212in |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Polyester |
Housing Color | Black |
Centerline (Pitch) | .2in |
UL Rating | Certified, Recognized |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
UL File Number | E28476 |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Mating Alignment Type | Blindmate |
Mating Alignment | With |
For Use With | Hardware 208211-1 or -4, Receptacle Housing |
Comment | Hardware not supplied. |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 10 |
Connector System | Wire-to-Board |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .173in, 4.39mm |
Product Type | Connector |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
Headers & Wire Housings 25P Mmate Drwr Conn Lf |Amp Te Connectivity 213881-3 | Newark Electronics |
Headers&Wire Housings 25P MMATE DRWR CONN LF | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
TE Connectivity 25P MMATE DRWR CONN LF Rack and Panel Co | Distrelec |
Conn Wire to Board HDR 25 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Special Order: 25P MMATE DRWR CONN LF Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Blindmate Mating Retention: Without Connector Assembly Plug With Blindmate | Standard Rectangular Connector | Part Number: 213881-3 | Internal Number: 213881-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213881-3?
Additional datasheets, footprints and schematics for 213881-3 are listed on our Part Details page. You can also find images and similar parts to 213881-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213881-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213881-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213881-3 fall under?
The 213881-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213881-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213881-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213881-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213881-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 213881-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213881-3 often in real-time on the comparison pages.
What if I can't find stock of 213881-3?
You can fill out our help required form which you can use to request a quote for 213881-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.