Prices starting from US$4.93
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$8.70 |
388
|
Buy Now | |
Rapid Electronics | US$9.40 |
390
|
Buy Now | |
TE Store | US$13.29 |
185
|
Buy Now | |
RS Americas | US$4.93 |
160
|
Buy Now | |
Newark Electronics | US$8.97 |
113
|
Buy Now | |
element14 | US$8.84 |
113
|
Buy Now | |
Farnell | US$10.08 |
113
|
Buy Now | |
Chip One Stop | US$8.08 |
2
|
Buy Now | |
Avnet America | US$6.88 |
-
|
Buy Now | |
Boersig | US$9.67 |
-
|
Buy Now |
Number of Signal Positions | 19 |
---|---|
Keying | B |
Reverse Numbering | With |
Number of Power Positions | 0 |
Number of Positions | 19 |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon, Thermoplastic |
Body Orientation | Straight |
VDE Tested | Yes |
Mating Alignment Type | Keyed |
Mating Retention | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Flange with Mounting Holes |
Panel Mount Feature | With |
Mating Alignment | With |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Circuit Application | Power & Signal |
Comment | 4 Locating Key Arrangement. |
Packaging Method | Package |
Packaging Quantity | 1 |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
Standard Circular Conn 23-19 RCPT HSG REV SEX CPC | Rapid Electronics |
TE Connectivity - AMP Connector 23-19 RCPT HSGREV SEXCPC | Distrelec |
23-19 RCPT HSG,REV SEX,CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 19 Sealable: No Housing 600 VDC Wire-to-Wire 19 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 213868-1 | Internal Number: 213868-1 | TE Connectivity | TE Store |
Circular Connector Housing, 600VDC, 19 Position, Socket, Panel Mount, Size 23 | TE Connectivity 213868-1 | RS Americas |
Circular Conn, Rcpt, 19Pos, Crimp | Newark Electronics |
CIRCULAR CONN, RCPT, 19POS, CRIMP | element14 |
Conn CPC SKT 19 POS Crimp ST Panel Mount 19 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 19Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213868-1?
Additional datasheets, footprints and schematics for 213868-1 are listed on our Part Details page. You can also find images and similar parts to 213868-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213868-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213868-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213868-1 fall under?
The 213868-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213868-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213868-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213868-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213868-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, RS Americas and Newark Electronics have stock available or on a lead time for 213868-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213868-1 often in real-time on the comparison pages.
What if I can't find stock of 213868-1?
You can fill out our help required form which you can use to request a quote for 213868-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.