Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$0.24
|
2,137
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Farnell
from US$0.70
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .025in, .64mm |
Width | .372in, 9.45mm |
Height | .511in, 12.97mm |
Length | 31.75mm, 1.25in |
Centerline (Pitch) | .1in, 2.54mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
2P G-Y Cap, Single-Piece, No Clip, A Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals .64 mm .025" Wire-to-Wire | Automotive Housing | Part Number: 2138558-3 | Internal Number: 2138558-3 | TE Connectivity | TE Store |
Automotive Conn 2P G-Y Cap Single-Piece No | Rapid Electronics |
2P G-Y CAP, SINGLE-PIECE, NO CLIP, A | Avnet America |
2P G-Y Cap, Single Piece | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2138558-3?
Additional datasheets, footprints and schematics for 2138558-3 are listed on our Part Details page. You can also find images and similar parts to 2138558-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2138558-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2138558-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2138558-3 fall under?
The 2138558-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2138558-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2138558-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2138558-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2138558-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 2138558-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2138558-3 often in real-time on the comparison pages.
What if I can't find stock of 2138558-3?
You can fill out our help required form which you can use to request a quote for 2138558-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.