Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
TE Store
from US$0.23
|
3,063
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,992
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .025in, .64mm |
Width | .301in, 7.64mm |
Length | 19.2mm, .756in |
Height | 10.05mm, .396in |
Centerline (Pitch) | 2.54mm, .1in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 3600 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Device, Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
2P GENERATION Y Plug, Single-P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Device Wire-to-Wire Wire-to-Board Number of Positions: 2 Housing for Female Terminals .64 mm .025" Wire-to-Device | Automotive Housing | Part Number: 2138557-1 | Internal Number: 2138557-1 | TE Connectivity | TE Store |
2P Generation Y Plug, Single-P Rohs Compliant: Yes |Te Connectivity 2138557-1 | Newark Electronics |
Automotive Conn 2P GENERATION Y Plug Single-P | Rapid Electronics |
Conn Housing PL 2 POS 2.54mm ST Cable Mount Bag | Avnet America |
TE Connectivity AUTOMOTIVE HOUSING PLUG 2POS BLACK Available until stocks are exhausted | Distrelec |
AUTOMOTIVE HOUSING, PLUG, 2POS, BLACK | Farnell |
2P GENERATION Y PLUG, SINGLE-P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2138557-1?
Additional datasheets, footprints and schematics for 2138557-1 are listed on our Part Details page. You can also find images and similar parts to 2138557-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2138557-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2138557-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2138557-1 fall under?
The 2138557-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2138557-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2138557-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2138557-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2138557-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2138557-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2138557-1 often in real-time on the comparison pages.
What if I can't find stock of 2138557-1?
You can fill out our help required form which you can use to request a quote for 2138557-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.