213823-2 Part Information

Details for 213823-2 by TE Connectivity

Connectors>Circular Connectors>Circular Connector Accessories>Circular Connector Caps & Covers

Part Downloads

Part Specifications

Sealing Cap Material Zinc Alloy
Sealing Cap Plating Material Nickel
Cap Material Zinc
Sealing Gasket Material Elastomer
Bead Chain Coupling Material Nickel
Bead Chain Material Nickel
Bead Chain Plating Material Steel
Cap to Flange Attachment Metal Bead Chain
Bead Chain Coupling Plating Material Brass
For Use With Receptacle
Comment For Metal-Shell CPC Receptacles Only.
Packaging Method Carton
Packaging Quantity 10
Accessory Type Protective Cap
Product Type Accessory
Shell Size 14
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 4955
Global Product Line: 232
GPL Description: Industrial

Alternative Part Descriptions

  • SEALING CAP, ZINC ALLOY; Accessory Type:Dust Cap; For Use With:Metsl-Shell CPC Receptacles Only; Connector Body Material:Zinc Alloy Body; Product Range:CPC Series; Body Material:Zinc Alloy; Connector Shell Size:14 RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 213823-2?

Additional datasheets, footprints and schematics for 213823-2 are listed in our Part Details tab. You can also find the 213823-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 213823-2 in the Pricing & Inventory tab next to part details. You can view 213823-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 213823-2 fall under?

The 213823-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.

Can I view similar or alternative parts?

You can view similar parts to 213823-2 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 213823-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 213823-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 213823-2 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 213823-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 213823-2 often in real-time on the comparison pages.

What if I can't find stock of 213823-2?

You can fill out our help required form which you can use to request a quote for 213823-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 213823-2

Loading...
Loading Results for 213823-2
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us