Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 59 |
Contact Termination Area Plating Thickness | 150µin, 3.81µm |
Contact Termination Area Plating Material | Tin |
Height | .9in, 22.86mm |
Length | 71.88mm, 2.83in |
Width | 1.13in, 28.7mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
Mating Retention | With |
PCB Mount Retention | With |
Mating Retention Type | Jackscrew |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Jackscrew |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Screw & Hole Thread Size | 1/4-28-UNF-2B |
Packaging Quantity | 32 |
Packaging Method | Carton, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Contact Type | Tab, Socket |
Housing Type | Receptacle |
Sealable | No |
Connector System | Cable-to-Board |
Termination Post & Tail Length | 3.45mm, .055in |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Shielded | No |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
Conn Rectangular SKT 59 POS Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 213819-2?
Additional datasheets, footprints and schematics for 213819-2 are listed on our Part Details page. You can also find images and similar parts to 213819-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213819-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213819-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213819-2 fall under?
The 213819-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213819-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213819-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213819-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213819-2 have stock available?
Authorised distributors including Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 213819-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213819-2 often in real-time on the comparison pages.
What if I can't find stock of 213819-2?
You can fill out our help required form which you can use to request a quote for 213819-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.