Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.57
Number of Positions | 34 |
---|---|
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Retention | With |
Contact Termination Area Plating Material | Tin |
Width | 19.05mm, .75in |
Length | 2in, 50.8mm |
Height | .915in, 23.24mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Screw & Hole Thread Size | 6-32 UNC-2B, 6-32 UNC-2A |
Mating Retention | With |
Mating Retention Type | Jackscrews - Fixed |
Strain Relief | Without |
Mating Alignment | With |
Mating Alignment Type | Guide Hole |
Panel Mount Feature | Without |
Contact Retention Type | Locking Spring |
Circuit Application | Signal |
For Use With | Standard Connectors |
Packaging Quantity | 32 |
Packaging Method | Carton |
Contact Type | Tab, Socket |
Product Type | Connector Assembly |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | .055in, 1.4mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Shielded | No |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Rack&panel Conn V.35 Skt Asy Vrt 34P W/Hdw Lf Rohs Compliant: Yes |Amp Te Connectivity 213809-7 | Newark Electronics |
Rack&Panel Conn V.35 SKT ASY VRT 34P W/HDW LF | Rapid Electronics |
TE Connectivity V.35 SKT ASY VRT 34P W/HDW LF Rack & Pan | Distrelec |
CONNECTOR, RCPT, 34POS, 4ROW | Farnell |
Conn Rectangular SKT 34 POS 3.81mm Solder ST Thru-Hole Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | HDI Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 34Contacts |
Gender | Receptacle |
Product Range | HDI Series |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213809-7?
Additional datasheets, footprints and schematics for 213809-7 are listed on our Part Details page. You can also find images and similar parts to 213809-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213809-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213809-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213809-7 fall under?
The 213809-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213809-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213809-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 213809-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213809-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 213809-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213809-7 often in real-time on the comparison pages.
What if I can't find stock of 213809-7?
You can fill out our help required form which you can use to request a quote for 213809-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.