Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 34 |
---|---|
Accepts Cable Diameter (Max) | .6in, 15.24mm |
Height | 2.608in, 66.24mm |
Length | 53.09mm, 2.09in |
Width | .9in, 22.86mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Polyester |
Panel Mount Feature | Without |
For Use With | M Series V.35 Cable Connectors |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Housing |
Assembly or Kit | Kit |
Connector System | Cable-to-Cable |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
34 Plug Kit,m-Ser,cc,js,w/Hood Rohs Compliant: Yes |Amp Te Connectivity 213804-3 | Newark Electronics |
M Series 34 Position External Closed End Unassembled V.35 Jackscrew Housing Kit | Future Electronics |
Conn Housing PL 34 POS Crimp ST Panel Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 213804-3?
Additional datasheets, footprints and schematics for 213804-3 are listed on our Part Details page. You can also find images and similar parts to 213804-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213804-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213804-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213804-3 fall under?
The 213804-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213804-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213804-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213804-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213804-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 213804-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213804-3 often in real-time on the comparison pages.
What if I can't find stock of 213804-3?
You can fill out our help required form which you can use to request a quote for 213804-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.