Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.92
|
141
in stock
|
Buy Now | |
Rapid Electronics
from US$3.03
|
141
in stock
|
Buy Now | |
Chip One Stop
from US$4.94
|
141
in stock
|
Buy Now | |
Distrelec
from US$2.78
|
141
in stock
|
Buy Now | |
TE Store
from US$4.73
|
87
in stock
|
Buy Now | |
Avnet America
from US$2.48
|
-
|
Buy Now | |
Boersig
from US$2.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 34 |
---|---|
Width | .75in, 19.05mm |
Height | 50.8mm, 1.999in |
Length | 23.52mm, .926in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester |
Panel Mount Feature | Without |
For Use With | Pin Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Contact Type | Socket |
Connector System | Cable-to-Cable |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Rack & Panel Connectors M-Ser Rec Hsg 34 Pos |Amp Te Connectivity 213801-1 | Newark Electronics |
Rack&Panel Connectors M-SER REC HSG 34 POS | Rapid Electronics |
TE Connectivity - AMP PWR CONN M-SERIES RCPT HOUSING34 P | Distrelec |
M-SERIES RCPT HOUSING,34 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 34 Centerline (Pitch): 3.81 mm Housing Receptacle Cable-to-Cable 34 | Rectangular Power Connector | Part Number: 213801-1 | Internal Number: 213801-1 | 3.81 mm | TE Connectivity | TE Store |
Conn Housing RCP 34 POS 3.81mm ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 213801-1?
Additional datasheets, footprints and schematics for 213801-1 are listed on our Part Details page. You can also find images and similar parts to 213801-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213801-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213801-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213801-1 fall under?
The 213801-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213801-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213801-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213801-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213801-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 213801-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213801-1 often in real-time on the comparison pages.
What if I can't find stock of 213801-1?
You can fill out our help required form which you can use to request a quote for 213801-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.