Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 34 |
---|---|
Width | .75in, 19.05mm |
Height | 1.999in, 50.8mm |
Length | .926in, 23.52mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Receptacle Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Cable-to-Cable, Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Rack & Panel Connectors Plug Housing 34 Pos |Amp Te Connectivity 213800-2 | Newark Electronics |
Conn Housing PL 34 POS ST Loose Piece | Avnet America |
Special Order: M-SERIES PLUG HOUSING,34 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Panel Cable-to-Cable Number of Positions: 34 Centerline (Pitch): 3.81 mm Housing Plug Cable-to-Panel 34 | Rectangular Power Connector | Part Number: 213800-2 | Internal Number: 213800-2 | 3.81 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213800-2?
Additional datasheets, footprints and schematics for 213800-2 are listed on our Part Details page. You can also find images and similar parts to 213800-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213800-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213800-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213800-2 fall under?
The 213800-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213800-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213800-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213800-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213800-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Farnell have stock available or on a lead time for 213800-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213800-2 often in real-time on the comparison pages.
What if I can't find stock of 213800-2?
You can fill out our help required form which you can use to request a quote for 213800-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.