Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Drawer Style | Low Profile |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 23 |
Connector Configuration | Drawer |
端子のタイプ | Pin |
Tail Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 7.5A |
Contact Transmits (Typical) | Signal (Data) |
Tail Length | 2.54mm, .1in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Width | 1.14in |
Length | 3.862in |
Height | .69in |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Centerline (Pitch) | .2in |
UL Rating | Certified, Recognized |
UL-Brandschutzklasse | UL 94V-0 |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
UL File Number | E28476 |
CSA File Number | LR16455 |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Hole |
For Use With | Plug Housing |
Packaging Quantity | 18 |
Packaging Method | Box & Tray, Tray |
Product Type | Connector |
Row-to-Row Spacing | 5.08mm, .2in |
Connector Style | Receptacle |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
Pin Hdr Assy,23P,mmate Lf |Te Connectivity 213768-4 | Newark Electronics |
Conn Wire to Board PIN 23 POS 6.36mm Solder RA Thru-Hole | Avnet America |
Special Order: PIN HDR ASSY,23P,MMATE LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 23 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 23 | PCB Header & Receptacle | Part Number: 213768-4 | Internal Number: 213768-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213768-4?
Additional datasheets, footprints and schematics for 213768-4 are listed on our Part Details page. You can also find images and similar parts to 213768-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213768-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213768-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213768-4 fall under?
The 213768-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213768-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213768-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 213768-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213768-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 213768-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213768-4 often in real-time on the comparison pages.
What if I can't find stock of 213768-4?
You can fill out our help required form which you can use to request a quote for 213768-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.