Prices starting from US$35.42
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$35.45 |
648
|
Buy Now | |
Rapid Electronics | US$68.91 |
704
|
Buy Now | |
Newark Electronics | US$51.98 |
56
|
Buy Now | |
Chip One Stop | US$59.00 |
56
|
Buy Now | |
Farnell | US$69.85 |
45
|
Buy Now | |
Future Electronics | US$40.20 |
-
|
Buy Now | |
Avnet America | US$35.42 |
-
|
Buy Now | |
TE Store | US$70.91 |
-
|
Buy Now |
Drawer Style | Standard |
---|---|
Number of Positions | 19 |
Connector Configuration | Drawer |
Number of Rows | 5 |
PCB Mount Orientation | Vertical |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
端子のタイプ | Pin |
Contact Transmits (Typical) | Signal (Data) |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | 2.162in |
Tail Length | 3.68mm, .145in |
Width | 1.212in |
Height | 1.605in |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Polyester |
Centerline (Pitch) | .2in |
Housing Color | Black |
UL Rating | Certified, Recognized |
CSA File Number | LR16455 |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
For Use With | Plug Housing, Hardware 208211-1 or -4 |
Comment | Hardware not supplied. |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 12 |
Row-to-Row Spacing | .173in, 4.39mm |
Connector Type | Header |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Pin&Socket Connectors 19P PLUG ASY DRWR CONN LF | Rapid Electronics |
TE Connectivity 19P PLUG ASY DRWR CONN LF Rack and Panel | Distrelec |
Pin&socket Connectors 19P Plug Asy,drwr Conn Lf |Amp Te Connectivity 213738-5 | Newark Electronics |
CONNECTOR, RCPT, 19POS, 5ROW | Farnell |
Metrimate 19 Position Through-Hole Straight Pin Header | Future Electronics |
Conn Wire to Board PIN 19 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Special Order: 19P PLUG ASY,DRWR CONN LF Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: Without Connector Assembly Receptacle With Polarization | Standard Rectangular Connector | Part Number: 213738-5 | Internal Number: 213738-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213738-5?
Additional datasheets, footprints and schematics for 213738-5 are listed on our Part Details page. You can also find images and similar parts to 213738-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213738-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213738-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213738-5 fall under?
The 213738-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213738-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213738-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 213738-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213738-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 213738-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213738-5 often in real-time on the comparison pages.
What if I can't find stock of 213738-5?
You can fill out our help required form which you can use to request a quote for 213738-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.