213737-1 Part Information

Details for 213737-1 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Base Material Copper Alloy
Contact Size 8
Contact Type Socket
Contact Mating Area Plating Thickness .76µm
Contact Mating Area Plating Material Gold
Contact Retention Within Housing With
Wire Size 10AWG, 5mm²
Test Current 50A
Contact Retention Type Within Housing Crimp Snap-In
Circuit Application Power
For Use With Metrimate Connectors
Packaging Quantity 100
Packaging Method Bag
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Termination Type 4/8 Indent Crimp
Not applicable for solder process capability
Status: Active
Product Code: 7967
Global Product Line: 230
GPL Description: Industrial

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 213737-1?

Additional datasheets, footprints and schematics for 213737-1 are listed in our Part Details tab. You can also find the 213737-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 213737-1 in the Pricing & Inventory tab next to part details. You can view 213737-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 213737-1 fall under?

The 213737-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 213737-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 213737-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 213737-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 213737-1 have stock available?

There is no stock from authorised distributors for 213737-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 213737-1 often in real-time on the comparison pages.

What if I can't find stock of 213737-1?

You can fill out our help required form which you can use to request a quote for 213737-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 213737-1

Loading...
Loading Results for 213737-1
We use cookies to improve your experience. See our privacy policy.
Okay