Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 0 |
---|---|
Number of Positions | 16 |
Number of Signal Positions | 16 |
Reverse Numbering | Without |
Keying | A |
Reverse Gender | Standard |
Contact Current Rating (Max) | 13A |
Assembly Length | 1.899in |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Housing Plating Material | Nickel |
Shell Size | 22 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 21 |
Connector System | Wire-to-Panel, Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Sealable | No |
Shell Type | Metal |
Housing Type | Receptacle |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
CMC RECEPTACLE ASSY,SIZE 22-16 Connector Product Type: Connector Assembly Operating Voltage: 600 VDC Connector System: Wire-to-Board Wire-to-Panel Number of Positions: 16 Sealable: No Connector Assembly 600 VDC Wire-to-Board 16 | Circular Power Connector | Part Number: 213734-1 | Internal Number: 213734-1 | TE Connectivity | TE Store |
Cmc Receptacle Assy,size 22-16 |Amp Te Connectivity 213734-1 | Newark Electronics |
Cmc Receptacle Assembly, Size 22-16 | TE Connectivity 213734-1 | RS Americas |
Where can I find additional details, specifications and documents for a 213734-1?
Additional datasheets, footprints and schematics for 213734-1 are listed on our Part Details page. You can also find images and similar parts to 213734-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213734-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213734-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213734-1 fall under?
The 213734-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213734-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213734-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213734-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213734-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 213734-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213734-1 often in real-time on the comparison pages.
What if I can't find stock of 213734-1?
You can fill out our help required form which you can use to request a quote for 213734-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.