Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 34 |
---|---|
Length | 53.09mm, 2.09in |
Height | 2.285in, 58.04mm |
Accepts Cable Diameter (Max) | .6in, 15.24mm |
Width | .9in, 22.86mm |
Housing Color | Black |
Housing Material | Phenolic GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
For Use With | Plug Connector Kit |
Packaging Method | Bag |
Packaging Quantity | 1 |
Contact Type | Socket |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Assembly or Kit | Kit |
Product Type | Housing |
Connector System | Cable-to-Cable |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
34P Plug Kit,m-Series,cc,js Rohs Compliant: Yes |Amp Te Connectivity 213685-1 | Newark Electronics |
Conn Housing RCP 34 POS Crimp ST Panel Mount Loose Piece | Avnet America |
Special Order: 34P PLUG KIT,M-SERIES,CC,JS Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 34 Centerline (Pitch): 3.81 mm Housing Receptacle Cable-to-Cable 34 | Rectangular Power Connector | Part Number: 213685-1 | Internal Number: 213685-1 | 3.81 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213685-1?
Additional datasheets, footprints and schematics for 213685-1 are listed on our Part Details page. You can also find images and similar parts to 213685-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213685-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213685-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213685-1 fall under?
The 213685-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213685-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213685-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213685-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213685-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 213685-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213685-1 often in real-time on the comparison pages.
What if I can't find stock of 213685-1?
You can fill out our help required form which you can use to request a quote for 213685-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.