Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.24
Number of Positions | 10 |
---|---|
Number of Signal Positions | 10 |
Number of Power Positions | 0 |
Reverse Numbering | With |
Reverse Gender | Reverse |
Contact Current Rating (Max) | 13A |
Contact Protection | With |
Wire Size | .2 – 2mm², 14 – 24AWG |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Shell Size | 18 |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Screw & Hole Thread Size | 1 1/18-18 UNEF-2A |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Housing Type | Receptacle |
Connector System | Wire-to-Panel |
Contact Type | Socket |
Shell Type | All Plastic |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Shielded | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Circular Plastic Connector, 18-10, Sq Flng Receptacle Rev Sex | TE Connectivity 213667-1 | RS Americas |
CIRCULAR CON HOUSING, RCPT, 10POS, CRIMP | Farnell |
Circular Con Housing, Rcpt, 10Pos, Crimp | Newark Electronics |
Conn MIL-C-5015 Circular SKT 10 POS Crimp ST Panel Mount 10 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 213667-1?
Additional datasheets, footprints and schematics for 213667-1 are listed on our Part Details page. You can also find images and similar parts to 213667-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213667-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213667-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213667-1 fall under?
The 213667-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213667-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213667-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213667-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213667-1 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 213667-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213667-1 often in real-time on the comparison pages.
What if I can't find stock of 213667-1?
You can fill out our help required form which you can use to request a quote for 213667-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.