Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.57
|
No stock
|
Buy Now | |
Rapid Electronics
from US$26.76
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$23.30
|
60
in stock
|
Buy Now | |
Distrelec
from US$24.12
|
60
in stock
|
Buy Now | |
TE Store
from US$40.94
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$21.64
|
-
|
Buy Now | |
Avnet America
from US$19.49
|
-
|
Buy Now |
Number of Positions | 34 |
---|---|
Height | 1.999in, 50.8mm |
Width | 19.05mm, .75in |
Length | .915in, 23.24mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester GF |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
For Use With | Standard Connectors |
Packaging Method | Bag/Box |
Packaging Quantity | 1 |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Assembly or Kit | Kit |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Rack&Panel Connectors 34 UNASSM KIT M SERIES | Rapid Electronics |
TE Connectivity 34 UNASSM KIT M SERIES Rack and Panel Co | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
34 UNASSM KIT,M SERIES Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 34 Centerline (Pitch): 3.81 mm Housing Receptacle Cable-to-Cable 34 | Rectangular Power Connector | Part Number: 213624-1 | Internal Number: 213624-1 | 3.81 mm | TE Connectivity | TE Store |
34 Unassm Kit,m Series Rohs Compliant: Yes |Amp Te Connectivity 213624-1 | Newark Electronics |
Connector Accessories Jackscrew Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 213624-1?
Additional datasheets, footprints and schematics for 213624-1 are listed on our Part Details page. You can also find images and similar parts to 213624-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213624-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213624-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213624-1 fall under?
The 213624-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213624-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213624-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213624-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213624-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 213624-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213624-1 often in real-time on the comparison pages.
What if I can't find stock of 213624-1?
You can fill out our help required form which you can use to request a quote for 213624-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.