No distributors results available
View Full Pricing & Stock ComparisonMaterial | Zinc Alloy |
---|---|
Width | 19.05mm, .75in |
Accepts Cable Diameter (Max) | 10.16mm, .4in |
Height | 17.68mm, .696in |
Length | 19.05mm, .75in |
Hardware Type | Cable Clamp |
Comment | Seating fixture Part No. 91296-1 required to fully seat cable clamp inserts. |
Packaging Method | Package |
Packaging Quantity | 1 |
Strain Relief | Without |
Product Type | Hardware |
Where can I find additional details, specifications and documents for a 213621-4?
Additional datasheets, footprints and schematics for 213621-4 are listed on our Part Details page. You can also find images and similar parts to 213621-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213621-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213621-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213621-4 fall under?
The 213621-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 213621-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213621-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 213621-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213621-4 have stock available?
There is no stock from authorised distributors for 213621-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213621-4 often in real-time on the comparison pages.
What if I can't find stock of 213621-4?
You can fill out our help required form which you can use to request a quote for 213621-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.