Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
2,451
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
10,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
2,451
in stock
|
Buy Now | |
element14
from US$0.48
|
2,451
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
TE Store
from US$0.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Tin |
---|---|
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Size | 16 |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | 1.52 – 3.05mm, .06 – .12in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 13A |
Circuit Application | Signal |
For Use With | MIL-C-5015 Circular Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
5015 Pin, 24-20, Tin-Lead, Strip | TE Connectivity 213605-1 | RS Americas |
Circular Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Special Order: 5015 PIN,24-20,TIN-LEAD,STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin-Lead With | Connector Contact | Part Number: 213605-1 | Internal Number: 213605-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Unknown |
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Plating | Tin Plated Contacts |
Where can I find additional details, specifications and documents for a 213605-1?
Additional datasheets, footprints and schematics for 213605-1 are listed on our Part Details page. You can also find images and similar parts to 213605-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213605-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213605-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213605-1 fall under?
The 213605-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 213605-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213605-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213605-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213605-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 213605-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213605-1 often in real-time on the comparison pages.
What if I can't find stock of 213605-1?
You can fill out our help required form which you can use to request a quote for 213605-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.