Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 24 |
---|---|
Number of Power Positions | 0 |
Keying | A |
Number of Signal Positions | 24 |
Reverse Gender | Standard |
Assembly Length | 39.88mm, 1.57in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 |
Shell Size | 23 |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 12 |
Packaging Method | Tray |
Connector System | Wire-to-Board, Wire-to-Panel |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Shell Type | All Plastic |
Sealable | No |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Shielded | No |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Circular Plastic Connector, Receptacle Sz 23-24 W/Thrd Insrt | TE Connectivity 213588-1 | RS Americas |
Cpc Rcpt Sz 23-24 W/Thrd Insrt Rohs Compliant: No |Amp Te Connectivity 213588-1 | Newark Electronics |
Conn CPC PIN 24 POS Solder ST Thru-Hole 24 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 213588-1?
Additional datasheets, footprints and schematics for 213588-1 are listed on our Part Details page. You can also find images and similar parts to 213588-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213588-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213588-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213588-1 fall under?
The 213588-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213588-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213588-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213588-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213588-1 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 213588-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213588-1 often in real-time on the comparison pages.
What if I can't find stock of 213588-1?
You can fill out our help required form which you can use to request a quote for 213588-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.