Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Coupling Ring Color | Gray |
---|---|
Coupling Ring Material | Polyphenylene |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Coupling Ring |
Shell Size | 17 |
Cpc Coupling Ring Size 17 Rohs Compliant: Yes |Amp Te Connectivity 213582-1 | Newark Electronics |
Connector Accessories Coupling Ring Polyphenylene | Avnet America |
Circular Plastic Connector, Coupling Ring Size 17 | TE Connectivity 213582-1 | RS Americas |
Where can I find additional details, specifications and documents for a 213582-1?
Additional datasheets, footprints and schematics for 213582-1 are listed on our Part Details page. You can also find images and similar parts to 213582-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213582-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213582-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213582-1 fall under?
The 213582-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 213582-1 when available in the Circular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213582-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213582-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213582-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 213582-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213582-1 often in real-time on the comparison pages.
What if I can't find stock of 213582-1?
You can fill out our help required form which you can use to request a quote for 213582-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.