Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.90
|
393
in stock
|
Buy Now | |
Newark Electronics
from US$19.38
|
393
in stock
|
Buy Now | |
Rapid Electronics
from US$16.06
|
393
in stock
|
Buy Now | |
Chip One Stop
from US$14.80
|
393
in stock
|
Buy Now | |
Farnell
from US$37.79
|
222
in stock
|
Buy Now | |
Boersig
from US$16.62
|
3
in stock
|
Buy Now | |
Avnet America
from US$13.19
|
-
|
Buy Now | |
RS Americas
from US$12.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Size | 8 |
Contact Mating Area Plating Thickness | 30µin |
Wire Size | 8AWG, 8mm² |
Test Current | 50A |
Circuit Application | Power |
For Use With | Metrimate Connectors |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | 4/8 Indent Crimp |
Standard Circular Contacts Size 8 Pin 8 Awg |Amp Te Connectivity 213552-2 | Newark Electronics |
Standard Circular Contacts SIZE 8 PIN 8 AWG | Rapid Electronics |
TE Connectivity - AMP Power Contact SIZE 8 PIN CONT ASSY8 AWG | Distrelec |
CONTACT, PIN, CRIMP, 8AWG | Farnell |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Size 8 Pin Cont Assy,8 Awg | TE Connectivity 213552-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type I Series |
RoHS: | Unknown |
Product Range | Type I Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 8AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213552-2?
Additional datasheets, footprints and schematics for 213552-2 are listed on our Part Details page. You can also find images and similar parts to 213552-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213552-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213552-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213552-2 fall under?
The 213552-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 213552-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213552-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213552-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213552-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 213552-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213552-2 often in real-time on the comparison pages.
What if I can't find stock of 213552-2?
You can fill out our help required form which you can use to request a quote for 213552-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.