Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$96.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$120.09
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$117.68
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$109.32
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$127.00
|
5
in stock
|
Buy Now | |
Avnet America
from US$96.06
|
-
|
Buy Now | |
Boersig
from US$112.99
|
-
|
Buy Now | |
TE Store
from US$198.02
|
-
|
Buy Now | |
Farnell
from US$133.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 34 |
---|---|
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Retention | With |
Length | 2in, 50.8mm |
Height | 23.24mm, .915in |
Width | 19.05mm, .75in |
Housing Material | Phenolic - GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Screw & Hole Thread Size | 6-32 UNC-2B |
Panel Mount Feature | Without |
Mating Retention Type | Jackscrews - Fixed |
Mating Alignment | With |
Mating Alignment Type | Guide Hole |
Strain Relief | Without |
Mating Retention | With |
Contact Retention Type | Locking Spring |
For Use With | Standard Connectors |
Packaging Quantity | 32 |
Packaging Method | Box |
Contact Type | Socket, Tab |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Wire & Cable | Solder |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 302°F |
Rack & Panel Connectors V.35 Rec 034P Vrt |Amp Te Connectivity 213524-8 | Newark Electronics |
Rack&Panel Connectors V.35 REC 034P VRT | Rapid Electronics |
TE Connectivity V.35 SKT ASSY ST 34P W/HDW LF Rack and P | Distrelec |
Conn Rectangular SKT 34 POS 3.81mm Solder ST Thru-Hole Loose Piece | Avnet America |
Special Order: V.35,SKT ASSY,ST,34P,W/HDW LF Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 34 Centerline (Pitch): 3.81 mm Connector Assembly Receptacle Cable-to-Board 34 | Rectangular Power Connector | Part Number: 213524-8 | Internal Number: 213524-8 | 3.81 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | HDI Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 34Contacts |
Gender | Receptacle |
Product Range | HDI Series |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213524-8?
Additional datasheets, footprints and schematics for 213524-8 are listed on our Part Details page. You can also find images and similar parts to 213524-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213524-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213524-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213524-8 fall under?
The 213524-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213524-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213524-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 213524-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213524-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 213524-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213524-8 often in real-time on the comparison pages.
What if I can't find stock of 213524-8?
You can fill out our help required form which you can use to request a quote for 213524-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.