Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.30
|
6
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$30.13
|
-
|
Buy Now | |
Future Electronics
from US$25.63
|
-
|
Buy Now | |
Avnet America
from US$23.35
|
-
|
Buy Now | |
RS Americas
from US$25.44
|
-
|
Buy Now | |
element14
from US$30.32
|
-
|
Buy Now | |
Boersig
from US$29.18
|
-
|
Buy Now | |
TTI Europe
from US$24.02
|
-
|
Buy Now | |
Farnell
from US$16.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 34 |
---|---|
Height | 52.07mm, 2.05in |
Width | .828in, 21.03mm |
Accepts Cable Diameter (Max) | .544in, 13.83mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Phenolic GF |
Housing Color | Black |
Panel Mount Feature | Without |
For Use With | Plug Connector Kit |
Packaging Quantity | 1 |
Packaging Method | Bag |
Contact Type | Socket |
Product Type | Housing |
Connector System | Cable-to-Cable |
Assembly or Kit | Kit |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Connector,M series hsng ass,rcp,cble,34W | RS |
Rectangular Housing, Female, 34Way Screw | Newark Electronics |
M Series 34 Position Female Panel Mount Receptacle Housing | Future Electronics |
Connector Accessories Kit Assembly Receptacle 34 POS Loose Piece | Avnet America |
Conn Kit, Rect, Interconnect System, Cable Socket,34 Cont, Screw, M Series, Straight | TE Connectivity 213522-1 | RS Americas |
RECEPTACLE KIT, SERIES M, 34WAY | element14 |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Product Range | M Series |
---|---|
Gender | Receptacle |
No. of Positions | 34Ways |
Pitch Spacing | - |
For Use With | - |
SVHC | Chromium trioxide (27-Jun-2018) |
Approval Bodies | CSA UL |
No. of Rows | 4Rows |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a 213522-1?
Additional datasheets, footprints and schematics for 213522-1 are listed on our Part Details page. You can also find images and similar parts to 213522-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213522-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213522-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213522-1 fall under?
The 213522-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213522-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213522-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213522-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213522-1 have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 213522-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213522-1 often in real-time on the comparison pages.
What if I can't find stock of 213522-1?
You can fill out our help required form which you can use to request a quote for 213522-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.