Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 3 |
---|---|
Connector Configuration | Drawer |
Number of Positions | 8 |
Contact Type | Pin |
Panel Thickness | .8 – 2.3 mm, .031 – .091 in |
Width | 54.61mm |
Length | 56.26mm |
Height | 30.78mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .315in, 8mm |
Housing Material | Polyester GF |
Housing Color | Blue |
VDE Tested | Yes |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL Rating | Recognized, Certified |
CSA File Number | LR16455 |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
For Use With | Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Wire-to-Wire, Wire-to-Panel |
Row-to-Row Spacing | .306in, 7.77mm |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Connector Type | Housing |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
Recpt Hsg,8 Power,metrimate |Amp Te Connectivity 213500-3 | Newark Electronics |
Conn Housing RCP 8 POS 8mm ST Panel Mount | Avnet America |
Circular Connector, RECPT HSG,8 POWER, METRIMATE | TE Connectivity 213500-3 | RS Americas |
Where can I find additional details, specifications and documents for a 213500-3?
Additional datasheets, footprints and schematics for 213500-3 are listed on our Part Details page. You can also find images and similar parts to 213500-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213500-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213500-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213500-3 fall under?
The 213500-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 213500-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213500-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213500-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213500-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 213500-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213500-3 often in real-time on the comparison pages.
What if I can't find stock of 213500-3?
You can fill out our help required form which you can use to request a quote for 213500-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.