Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 4 |
Contact Current Rating (Max) | 1.5A |
Operating Voltage | 30VDC |
Centerline (Pitch) | 3mm, .118in |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Sealable | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
FBIS-II PLUG ASSY 4 POS OFFSET Connector System: Board-to-Board Number of Positions: 4 Centerline (Pitch): .118 in Centerline (Pitch): 3 mm Connector & Housing Type: Plug Board-to-Board 4 .118" 3 mm | Fbis Ii Plug And Receptacle Assembly | Part Number: 2134758-1 | Internal Number: 2134758-1 | .118" | TE Connectivity | TE Store |
Fbis-Ii Plug Assy 4 Pos Offset |Te Connectivity 2134758-1 | Newark Electronics |
Conn Power PL 4Signal 3mm Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 2134758-1?
Additional datasheets, footprints and schematics for 2134758-1 are listed on our Part Details page. You can also find images and similar parts to 2134758-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2134758-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2134758-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2134758-1 fall under?
The 2134758-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2134758-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2134758-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2134758-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2134758-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2134758-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2134758-1 often in real-time on the comparison pages.
What if I can't find stock of 2134758-1?
You can fill out our help required form which you can use to request a quote for 2134758-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.