Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.53
|
No stock
|
Buy Now | |
TE Store
from US$2.41
|
13,919
in stock
|
Buy Now | |
TTI Europe
from US$1.39
|
6,000
in stock
|
Buy Now | |
Heilind Electronics
from US$2.85
|
596
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.85
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
-
|
Buy Now | |
Future Electronics
from US$1.37
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
RS Americas
from US$2.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin over Nickel |
---|---|
Offset | 0mm |
Shell Plating Finish | Matte |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Thickness | 29.52µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.8A |
Tail Length | .03in, .75mm |
PCB Thickness (Recommended) | .031 – .039in, .8 – 1.mm |
Centerline (Pitch) | .025in, .65mm |
Housing Material | Thermoplastic |
Housing Color | Gray |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Mounting Location | Top |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Offset |
Panel Mount Feature Type | Flange |
Locating Posts | Without |
PCB Mount Retention Type | Straight Leg |
Locking Feature | Without |
Circuit Application | Power & Signal |
Pick & Place Capable | Yes |
Pick and Place | Without Pick and Place Cover |
Halogen Free | No |
Comment | Flange cut type. |
Packaging Quantity | 1000 |
Packaging Method | Tape & Reel |
LED | Without |
Connector Style | Receptacle |
Product Type | Connector |
Size | Micro |
USB Type | A/B |
Orientation | Right Angle |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
USB Version | 2.0 |
Contact Termination Type | Surface Mount |
Termination Method | Surface Mount |
Termination Method to Printed Circuit Board | Reflow Solder |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
Mating Cycles (Max) | 10000 |
Soldering Temperature (Max) | 260°C, 500°F |
Löttemperatur (max.) | 260°C |
MICRO USB, TYPE A/B, GRAY USB Adapter Type: A/B USB Version: 2.0 Connector Profile: Micro Connector & Housing Type: Receptacle Number of Ports: 1 A/B 2.0 Micro Receptacle | Usb Connector Type | Part Number: 2134536-2 | Internal Number: 2134536-2 | TE Connectivity | TE Store |
MICRO USB 2.0 1X1 SMD | TTI Europe |
REC TYPE AB DIP FLANGELESS Mic | Heilind Electronics |
Micro Usb, Type A/B, Gray Rohs Compliant: Yes |Te Connectivity 2134536-2 | Newark Electronics |
USB Connector, Micro USB Type AB, USB 2.0, Receptacle, 5 Ways, Surface Mount, Through Hole Mount | Avnet America |
MICRO USB, TYPE A/B, GRAY, USB Connectors | TE Connectivity 2134536-2 | RS Americas |
MICRO USB CONN, 2.0 TYPE AB, R/A RCPT/5P | Farnell |
Where can I find additional details, specifications and documents for a 2134536-2?
Additional datasheets, footprints and schematics for 2134536-2 are listed on our Part Details page. You can also find images and similar parts to 2134536-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2134536-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2134536-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2134536-2 fall under?
The 2134536-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2134536-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2134536-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2134536-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2134536-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2134536-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2134536-2 often in real-time on the comparison pages.
What if I can't find stock of 2134536-2?
You can fill out our help required form which you can use to request a quote for 2134536-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.