Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Material | Copper Alloy |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Pre-Tin |
Contact Classification | Power |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Receptacle |
Accepts Wire Insulation Diameter Range | 1.4 – 2.2mm, 1.4 – 2.2mm, .055 – .087in, .055 – .087in |
Wire Size | .34 – .86mm², 22 – 18AWG |
Overall Length | .338in |
Operating Voltage | 50VDC, 50VAC |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
For Use With | Plug: 1747066 |
For Multiple Crimp | No |
Circuit Application | Power |
Packaging Quantity | 8000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Board |
Termination End Plating Material | Pre-Tin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Gic 2.5 Rec Cont Tin Plate Type (2L Type |Amp Te Connectivity 2134384-1 | Newark Electronics |
GIC 2.5 REC CONT TIN PLATE TYPE (2L TYPE | TE Connectivity 2134384-1 | RS Americas |
Special Order: GIC 2.5 REC CONT TIN PLATE TYPE (2L TYPE Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 50 VAC Operating Voltage: 50 VDC Receptacle Tin Pre-Tin 50 VAC | Connector Contact | Part Number: 2134384-1 | Internal Number: 2134384-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2134384-1?
Additional datasheets, footprints and schematics for 2134384-1 are listed on our Part Details page. You can also find images and similar parts to 2134384-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2134384-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2134384-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2134384-1 fall under?
The 2134384-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2134384-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2134384-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2134384-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2134384-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 2134384-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2134384-1 often in real-time on the comparison pages.
What if I can't find stock of 2134384-1?
You can fill out our help required form which you can use to request a quote for 2134384-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.