Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.09
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$20.01
|
1,850
in stock
|
Buy Now | |
Chip One Stop
from US$9.64
|
1,850
in stock
|
Buy Now | |
Distrelec
from US$19.01
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$24.34
|
80
in stock
|
Buy Now | |
element14
from US$21.16
|
80
in stock
|
Buy Now | |
Avnet America
from US$16.62
|
-
|
Buy Now | |
TE Store
from US$25.36
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 4 |
Number of Rows | 2 |
Number of Cavities | 4 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Contact Type | Pin |
Width | 39mm, 1.535in |
Height | 2.244in, 57mm |
Length | 65.1mm, 2.562in |
Operating Voltage | 630VAC, 630VDC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | .629in, 16mm |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA File Number | LR7189 |
CSA Rating | Certified |
CSA Certified | Yes |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Circuit Application | Power |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 12 |
Packaging Method | Tray |
Row-to-Row Spacing | .629in, 16mm |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector Type | Housing Kit |
Series Number | 7000 |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HD Power Conn 4P 16.0MM PITCH PIN HSG ASSY PNL | Rapid Electronics |
TE Connectivity - AMP Con DYNAMIC D7100 PIN HSG ASSY 4P XX | Distrelec |
CONN HOUSING, PLUG, 4POS, 16MM | Farnell |
Connector Housing, Plug, 4Pos, 16Mm Rohs Compliant: Yes |Te Connectivity 2134057-1 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 4POS, 16MM | element14 |
AMP2134057-1 | Avnet America |
Special Order: DYNAMIC D7100 PIN HSG ASSY 4P XX Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .4 in Housing Housing for Male Terminals Wire-to-Wire 4 | Receptacle And Tab Housing: 16 Mm Pitch & 630V | Part Number: 2134057-1 | Internal Number: 2134057-1 | .4" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2134057-1?
Additional datasheets, footprints and schematics for 2134057-1 are listed on our Part Details page. You can also find images and similar parts to 2134057-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2134057-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2134057-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2134057-1 fall under?
The 2134057-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2134057-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2134057-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2134057-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2134057-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2134057-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2134057-1 often in real-time on the comparison pages.
What if I can't find stock of 2134057-1?
You can fill out our help required form which you can use to request a quote for 2134057-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.