Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Conductive Thermoplastic |
---|---|
Primary Product Color | Black |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Comment | For M600 |
実装方法 | Package |
Packaging Method | Package |
Sealable | Yes |
Protection & Strain Relief Accessory Type | Dust Cover |
Product Type | Accessory |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Compatible With Connector Style | Plug |
Dust Cover,mil 600 Rohs Compliant: Yes |Amp Te Connectivity 213336-1 | Newark Electronics |
Dust Cap / Cover, Dust Cover, AMP ARNIC 600 Series Plug Connectors, Thermoplastic Body, ARNIC 600 | Avnet America |
Special Order: DUST COVER,MIL 600 Connector Cover Type: Dust Cover Primary Product Color: Black Primary Product Material: Conductive Thermoplastic Operating Temperature (Max): 125 °C Operating Temperature (Max): 257 °F Dust Cover Black | Connector Cap & Cover | Part Number: 213336-1 | Internal Number: 213336-1 | Conductive Thermoplastic | TE Connectivity | TE Store |
Rack & Panel Connectors DUST COVER MIL 600 | Sager |
Status: | Unknown |
---|---|
Series: | ARNIC 600 Series |
RoHS: | Unknown |
Accessory Type | Dust Cover |
---|---|
For Use With | AMP ARNIC 600 Series Plug Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | ARNIC 600 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213336-1?
Additional datasheets, footprints and schematics for 213336-1 are listed on our Part Details page. You can also find images and similar parts to 213336-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213336-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213336-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213336-1 fall under?
The 213336-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Covers & Plugs.
Can I view similar or alternative parts?
You can view similar parts to 213336-1 when available in the Rack & Panel Covers & Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213336-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213336-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213336-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, TE Store and Sager have stock available or on a lead time for 213336-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213336-1 often in real-time on the comparison pages.
What if I can't find stock of 213336-1?
You can fill out our help required form which you can use to request a quote for 213336-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.