21330000 Industrial Automation & Control Gear by WERMA

LIGHT YEL 12-240V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.16

Distributor Stock
Logo for Farnell
Farnell
from US$30.01
4
in stock
Buy Now
Logo for RS
RS
from US$32.62
16
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$18.16
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$31.71
4
in stock
Buy Now
Logo for element14
element14
from US$28.51
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$30.49
-
Buy Now

Specifications

Module Lens Colour Orange
Supply Voltage V AC 250VAC
Supply Voltage V DC -
Visual Signal Type Steady
Lens Diameter 17.5mm
Product Range -
IP / NEMA Rating IP65
Power Rating 10W
External Height 108mm
Operating Temperature Min -20°C
Operating Temperature Max 50°C
SVHC No SVHC (15-Jan-2019)
Bulb Diameter 57mm
External Diameter 57mm
External Length / Height 82mm
Lamp Base Type B15d / SBC
Length 108mm
Light Source Incandescent
Material Polycarbonate
Supply Voltage 250V
Supply Volts 250V AC
Width 57mm

Alternative Descriptions

Permanent Beacon WM 12-230VAC/DC YE | RS
Werma Continuous Beacon AC / DC 230V 42mA 213 IP65 Cage Clamp Terminal Yellow | Distrelec
Beacon, Orange, Steady, 10W, 250Vac, Ip65, 17.5Mm Dia., 108Mm Height Rohs Compliant: Yes |Werma 21330000 | Newark Electronics
LIGHT, YEL, 12-240V | element14
Indicator Light, Permanent Beacon, 12-240VAC/DC, Yellow, Bracket Mounting | WERMA 21330000 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 21330000?

Additional datasheets, footprints and schematics for 21330000 are listed on our Part Details page. You can also find images and similar parts to 21330000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 21330000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21330000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 21330000 fall under?

The 21330000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.

Can I view similar or alternative parts?

You can view similar parts to 21330000 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 21330000 you can contact the distributor directly for product support, shipping queries etc.

Is the 21330000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 21330000 have stock available?

Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 21330000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 21330000 often in real-time on the comparison pages.

What if I can't find stock of 21330000?

You can fill out our help required form which you can use to request a quote for 21330000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay