Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0213300-1,
A12470-000 |
Prices starting from US$6.31
Number of Positions | 34 |
---|---|
Width | .828in, 21.03mm |
Length | 2.05in, 52.07mm |
Accepts Cable Diameter (Max) | .544in, 13.82mm |
Housing Material | Phenolic GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
For Use With | Receptacle Connector Kit |
Packaging Method | Bag |
Packaging Quantity | 1 |
Contact Type | Pin, Socket |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Plug |
Connector System | Cable-to-Cable |
Assembly or Kit | Kit |
Sealable | No |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Rectangular Housing, Plug, 34Way, Screw | Newark Electronics |
Connector Accessories Cable Connector Kit 34 POS Phenolic Black Loose Piece | Avnet America |
Conn Kit, Rect, Interconnect System, Panel Plug,34 Cont, Screw, M Series, Shielded | TE Connectivity 213300-1 | RS Americas |
PLUG KIT, SERIES M, 34WAY | element14 |
Special Order: M SER 34 PASSM KIT(CC,JS)V.35 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 34 Centerline (Pitch): 3.81 mm Housing Plug Cable-to-Cable 34 | Rectangular Power Connector | Part Number: 213300-1 | Internal Number: 213300-1 | Alias Number: A12470-000 | 3.81 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Product Range | M Series |
---|---|
Gender | Plug |
No. of Positions | 34Ways |
Pitch Spacing | - |
For Use With | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Rows | 4Rows |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a 213300-1?
Additional datasheets, footprints and schematics for 213300-1 are listed on our Part Details page. You can also find images and similar parts to 213300-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213300-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213300-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213300-1 fall under?
The 213300-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213300-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213300-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213300-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213300-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Boersig have stock available or on a lead time for 213300-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213300-1 often in real-time on the comparison pages.
What if I can't find stock of 213300-1?
You can fill out our help required form which you can use to request a quote for 213300-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.