Frequency Response Min | 70Hz |
---|---|
Frequency Response Max | 16000Hz |
External Height | - |
External Width | 150mm |
External Depth | 56mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Impedance | 4ohm |
Loudspeaker Diameter | 5" |
Power Rating | 60W |
Power Rating RMS | 40W |
Sensitivity | 85 dB |
Full-range Speaker Black 4Ohm 40/60W 70-16000Hz D150x41 IP65 | SOS electronic |
Speaker, 5", Marine, Black | Newark Electronics |
SPEAKER, 5", MARINE, BLACK | element14 |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | 210 Series |
RoHS: | Unknown |
Accessory Type | Adjustable Lug |
---|---|
For Use With | Ohmite 210 Series Adjustable Resistors |
Product Range | 210 Series |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 2133?
Additional datasheets, footprints and schematics for 2133 are listed on our Part Details page. You can also find images and similar parts to 2133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2133 fall under?
The 2133 is listed under Audio Visual > Professional Sound & Lighting > Speakers & Stands.
Can I view similar or alternative parts?
You can view similar parts to 2133 when available in the Speakers & Stands range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2133 you can contact the distributor directly for product support, shipping queries etc.
Is the 2133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2133 have stock available?
Authorised distributors including SOS electronic, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 2133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2133 often in real-time on the comparison pages.
What if I can't find stock of 2133?
You can fill out our help required form which you can use to request a quote for 2133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.