Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$237.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$237.55
|
No stock
|
Buy Now |
Thermocouple Type | B J K L N R S T |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Temperature Accuracy ± | - |
Output Voltage Max | 264VAC |
Output Voltage Min | 12V |
Product Range | - |
Accuracy | ± 0.25% |
Ambient Conditions | 0-55C |
Calibrated Accuracy | The greater of ± 0.25% of reading or ± 1c or ± 1LSD |
Contact Rating | 2A 240Vac resistive |
Control Modes | PID or ON/OFF control |
Display | 10mm high digits in green |
External Depth | 103mm |
External Length / Height | 48mm |
External Width | 48mm |
For Use With | Trace Heating Heat Sealing Small Ovens Chillers Sterilizers |
IP / NEMA Rating | IP65 |
Logic Rating | 9Vdc 12mA |
Supply Voltage Max | 264VAC |
Supply Voltage Min | 85VAC |
Where can I find additional details, specifications and documents for a 2132VH.?
Additional datasheets, footprints and schematics for 2132VH. are listed on our Part Details page. You can also find images and similar parts to 2132VH. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2132VH. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132VH. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2132VH. fall under?
The 2132VH. is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 2132VH. when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2132VH. you can contact the distributor directly for product support, shipping queries etc.
Is the 2132VH. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2132VH. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2132VH..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2132VH. often in real-time on the comparison pages.
What if I can't find stock of 2132VH.?
You can fill out our help required form which you can use to request a quote for 2132VH. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.