Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 34 |
---|---|
Height | 1.999in, 50.8mm |
Width | .75in, 19.05mm |
Length | .915in, 23.24mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Phenolic GF |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Packaging Quantity | 85 |
Packaging Method | Box & Carton |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Product Type | Housing |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Where can I find additional details, specifications and documents for a 213294-1?
Additional datasheets, footprints and schematics for 213294-1 are listed on our Part Details page. You can also find images and similar parts to 213294-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213294-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213294-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213294-1 fall under?
The 213294-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213294-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213294-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213294-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213294-1 have stock available?
There is no stock from authorised distributors for 213294-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213294-1 often in real-time on the comparison pages.
What if I can't find stock of 213294-1?
You can fill out our help required form which you can use to request a quote for 213294-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.