213283-2 Rectangular Connectors by TE Connectivity

HARDWARE KIT,DRAWER CONN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.93

Distributor Stock
Logo for RS
RS
from US$5.93
No stock
Buy Now
Logo for TE Store
TE Store
from US$13.49
2,389
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$7.93
9
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$7.93
3
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.09
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.14
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.41
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.45
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.83
-
Buy Now
Logo for element14
element14
from US$6.79
-
Buy Now
Logo for Boersig
Boersig
from US$7.06
-
Buy Now
Logo for Distrelec
Distrelec
from US$6.14
-
Buy Now
Logo for Farnell
Farnell
from US$6.77
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Hardware Type Screw Kit
Screw & Hole Thread Size M4 x 0.7-6G
For Use With Plug Housing
Packaging Method Bag
Packaging Quantity 1
Product Type Accessory

Alternative Descriptions

HARDWARE KIT,DRAWER CONN Connector Hardware Accessory Type: Screw Kit Primary Product Material: Stainless Steel Operating Temperature (Max): 266 °F Operating Temperature (Max): 130 °C Operating Temperature Range: -55 – 130 °C Screw Kit Stainless Steel | Connector Hardware | Part Number: 213283-2 | Internal Number: 213283-2 | TE Connectivity | TE Store
HARDWARE KIT,DRAWER CONN | Heilind Electronics
Screw Kit M4 Metrimate | RS
Hardware Kit,drawer Conn |Amp Te Connectivity 213283-2 | Newark Electronics
Screw Kit | Future Electronics
Connector Accessories Screw Kit Bulk | Avnet America
METRIMATE DRAWER CONN, HARDWARE KIT, DRAWER CONN | TE Connectivity 213283-2 | RS Americas
JACKSCREW KIT, M4, 31.1MM | element14
TE Connectivity HARDWARE KIT DRAWER CONN Headers & Wire | Distrelec


213283-2 Connectors by Unknown

JACKSCREW KIT M4 31.1MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Screw Kit
For Use With AMP Metrimate Connectors
Thread Size - Metric M4
Thread Size - Imperial -
Screw Head Height -
Screw Length 31.1mm
Product Range -
SVHC No SVHC (15-Jan-2019)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 213283-2?

Additional datasheets, footprints and schematics for 213283-2 are listed on our Part Details page. You can also find images and similar parts to 213283-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 213283-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213283-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 213283-2 fall under?

The 213283-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.

Can I view similar or alternative parts?

You can view similar parts to 213283-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 213283-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 213283-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 213283-2 have stock available?

Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, TTI Europe and RS have stock available or on a lead time for 213283-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 213283-2 often in real-time on the comparison pages.

What if I can't find stock of 213283-2?

You can fill out our help required form which you can use to request a quote for 213283-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay