Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 9 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 6.5A |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Retention | Without |
Height | .433in, 11mm |
Length | 1.425in, 36.2mm |
Width | 13.3mm, .524in |
Accepts Wire Insulation Diameter Range | .067 – .118in, 1.7 – 3mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch, Locking Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Socket |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09P EP-II HOUSING, NATURAL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Board 9 | Rectangular Power Connector | Part Number: 2132781-9 | Internal Number: 2132781-9 | 3.96 mm | TE Connectivity | TE Store |
9 Position 3.96 mm Pitch Rectangular Receptacle Housing connector | Future Electronics |
Conn Housing RCP 9 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2132781-9?
Additional datasheets, footprints and schematics for 2132781-9 are listed on our Part Details page. You can also find images and similar parts to 2132781-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2132781-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132781-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2132781-9 fall under?
The 2132781-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2132781-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2132781-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2132781-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2132781-9 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for 2132781-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2132781-9 often in real-time on the comparison pages.
What if I can't find stock of 2132781-9?
You can fill out our help required form which you can use to request a quote for 2132781-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.