2132627-2 PCB Connectors by TE Connectivity

IMP100O,HMP,V4P10C,RG,OEW39,5.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Signal Positions 80
Guide Location Right
Stackable No
Board-to-Board Configuration Vertical, Orthogonal
Number of Pairs 40
Number of Positions 120
Number of Ground Positions 40
Number of Columns 10
PCB Mount Orientation Vertical
Number of Rows 12
Contact Length .217in, 5.5mm
Contact Mating Area Plating Material Thickness 29.92 – 59.84µin, .76µm
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Shape & Form Dual Beam
Underplate Material Thickness 1.27µm, 50µin
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Thickness 30 – 60µin, .76 – 1.52µm
Contact Layout Inline
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Base Material Copper Alloy
Contact Type Pin
Contact Current Rating (Max) .75A
Connector Height .47in, 11.95mm
PCB Thickness (Recommended) 3mm
Connector Length 27mm, 1.0629in
Connector Width .819in, 20.8mm
Row-to-Row Spacing .053in, 1.35mm
PCB Hole Diameter .39mm, .015in
コネクタの高さ 11.95mm
Operating Voltage 30VAC, 30VDC
Impedance 100Ω
Housing Color Black
Centerline (Pitch) .075in, 1.9mm
End Wall Location Open
Number of Shrouded Sides 2
Housing Material LCP (Liquid Crystal Polymer)
UL Rating Recognized
UL Flammability Rating UL 94V-0
UL File Number E28476
CSA Certified Yes
PCB Mount Alignment Type Locating Posts
PCB Mount Retention Type Action/Compliant Tail & Screw
Mating Alignment With
Connector Mounting Type Board Mount
Mating Retention Without
PCB Mount Retention With
Mating Alignment Type Guide Pin
Guide Hardware With
Circuit Application Signal
For Use With Orthogonal Receptacle Assembly
Packaging Method Tube, Box & Tube
実装方法 Box & Tube, Tube
Connector Style Plug
Connector & Contact Terminates To Printed Circuit Board
Signal Arrangement Differential
Make First / Break Last No
Shrouded Partially Shrouded
Connector System Board-to-Board
Connector Type Header
Sealable No
Product Type Connector
Number of Differential Pairs per Column 4
Data Rate 20 – 25Gb/s
Termination Post & Tail Length .055in, 1.4mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 85°C, -67 – 185°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2132627-2?

Additional datasheets, footprints and schematics for 2132627-2 are listed on our Part Details page. You can also find images and similar parts to 2132627-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2132627-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132627-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2132627-2 fall under?

The 2132627-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2132627-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2132627-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2132627-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2132627-2 have stock available?

There is no stock from authorised distributors for 2132627-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2132627-2 often in real-time on the comparison pages.

What if I can't find stock of 2132627-2?

You can fill out our help required form which you can use to request a quote for 2132627-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay