Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 9 |
---|---|
Guide Location | Right |
Board-to-Board Configuration | Right Angle |
Number of Columns | 6 |
PCB Mount Orientation | Right Angle |
Number of Positions | 54 |
Contact Current Rating (Max) | .75A |
Row-to-Row Spacing | 1.35mm, .05in |
Number of Shrouded Sides | 0 |
Centerline (Pitch) | .075in, 1.9mm |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Connector System | Board-to-Board |
Shrouded | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Style | Plug |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
IMP100S,R,RA3P6C,RG,39 Number of Positions: 54 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .05 in Mating Alignment: With Mating Alignment Type: Keyed High Speed Backplane Connector | 54 1.35 mm .05" With | Part Number: 2132499-1 | Internal Number: 2132499-1 | TE Connectivity | TE Store |
Headers & Wire Housings Imp100 S R Ra3P6C Rg 39 |Amp Te Connectivity 2132499-1 | Newark Electronics |
Conn Daughter Card RCP 54 POS 1.9mm Press-Fit RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2132499-1?
Additional datasheets, footprints and schematics for 2132499-1 are listed on our Part Details page. You can also find images and similar parts to 2132499-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2132499-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132499-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2132499-1 fall under?
The 2132499-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2132499-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2132499-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2132499-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2132499-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for 2132499-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2132499-1 often in real-time on the comparison pages.
What if I can't find stock of 2132499-1?
You can fill out our help required form which you can use to request a quote for 2132499-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.