Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
TE Store
from US$0.15
|
130,092
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
39,933
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
39,933
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
39,933
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
39,933
in stock
|
Buy Now | |
Future Electronics
from US$0.0410
|
27,600
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 2 – 5µm, 80 – 200µin |
Contact Design | Round |
Contact Current Rating (Max) | 4.2A |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Contact Mating Area Plating Material Finish | Bright |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Mating Post Length | 3.6mm, .142in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 12.5mm, .49in |
Connector Height | 8.8mm, .346in |
コネクタの高さ | 8.8mm |
Connector Width | 6.4mm, .252in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | PBT GF |
Housing Color | Natural |
UL Rating | Recognized |
CSA Certified | No |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Kinked |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Quantity | 600 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | 3.4mm, .134in |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
EP2.5 Shrouded HDR ASSY 3P VERT w/o boss PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 2132415-3 | Internal Number: 2132415-3 | TE Connectivity | TE Store |
Ep2.5 Shrouded Hdr Assy 3P Vert W/O Boss Rohs Compliant: Yes |Te Connectivity 2132415-3 | Newark Electronics |
TE Connectivity - AMP PCB Conn EP2.5 SHROUD HDR ASSY 3P VERT | Distrelec |
EP2.5 SHROUDED HDR ASSY 3P VERT W/O BOSS | Farnell |
EP2.5 Shrouded HDR ASSY 3P VERT w/o boss | TE Connectivity 2132415-3 | RS Americas |
CONN, HEADER, 3POS, 1ROW, 2.5MM | element14 |
EP2.5 SHROUDED HDR ASSY 3P VER | TTI Europe |
Conn Shrouded Header HDR 3 POS 2.5mm Solder ST Thru-Hole Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 2132415-3?
Additional datasheets, footprints and schematics for 2132415-3 are listed on our Part Details page. You can also find images and similar parts to 2132415-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2132415-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132415-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2132415-3 fall under?
The 2132415-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2132415-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2132415-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2132415-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2132415-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2132415-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2132415-3 often in real-time on the comparison pages.
What if I can't find stock of 2132415-3?
You can fill out our help required form which you can use to request a quote for 2132415-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.