Prices starting from US$0.0316
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0316 |
No stock
|
Buy Now | |
Rapid Electronics | US$0.15 |
43,586
|
Buy Now | |
Chip One Stop | US$0.12 |
43,586
|
Buy Now | |
Distrelec | US$0.15 |
43,586
|
Buy Now | |
Farnell | US$0.16 |
32,000
|
Buy Now | |
Newark Electronics | US$0.0380 |
3,773
|
Buy Now | |
Avnet America | US$0.16 |
-
|
Buy Now | |
Boersig | US$0.16 |
-
|
Buy Now | |
TE Store | US$0.23 |
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 6.5A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Connector Length | .621in, 15.77mm |
Wire Size | 24 – 18AWG, .205 – .8mm² |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL Rating | Listed |
UL File Number | E28476 |
CSA File Number | LR 7189 |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
For Use With | SL .156 Contacts |
Circuit Application | Power & Signal |
Comment | Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1 |
Packaging Method | Bag |
Packaging Quantity | 500 |
実装方法 | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&Wire Housings 4POS RTNR W/LK RAMP | Rapid Electronics |
TE Connectivity 4P SL156 HSG W/LCK RMP TABS & RTNR Board | Distrelec |
CONN HOUSING, RCPT, 4POS, 3.96MM | Farnell |
Connector, Housing, Receptacle, 4 Position, 3.96Mm | Newark Electronics |
Housing 4 way Socket 3.96mm SL-156 | RS |
Conn Housing RCP 4 POS 3.96mm Crimp ST Cable Mount Bag/Box | Avnet America |
Special Order: 4P SL156 HSG W/LCK RMP, TABS & RTNR Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 4 | Receptacle Housing: Wire-To-Board & With Mating Alignment & Sl156 | Part Number: 2132189-4 | Internal Number: 2132189-4 | .156" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2132189-4?
Additional datasheets, footprints and schematics for 2132189-4 are listed on our Part Details page. You can also find images and similar parts to 2132189-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2132189-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132189-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2132189-4 fall under?
The 2132189-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2132189-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2132189-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2132189-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2132189-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2132189-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2132189-4 often in real-time on the comparison pages.
What if I can't find stock of 2132189-4?
You can fill out our help required form which you can use to request a quote for 2132189-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.