2132015-1 PCB Connectors by TE Connectivity

IMP100S,H,V6P14C,UG,REW39,4.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Pairs 84
PCB Mount Orientation Vertical
Guide Location Unguided
Number of Columns 14
Board-to-Board Configuration Right Angle, Vertical
Number of Ground Positions 84
Number of Signal Positions 168
Number of Positions 252
Stackable No
Number of Rows 18
PCB Contact Termination Area Plating Material Finish Matte
Underplate Material Thickness 1.27µm, 50µin
PCB Contact Termination Area Plating Material Thickness 1.27µm, 50µin
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Contact Shape & Form Dual Beam
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Current Rating (Max) .75A
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Layout Inline
Contact Length 4.5mm, .177in
PCB Hole Diameter .39mm, .015in
Row-to-Row Spacing 1.35mm, .053in
PCB Thickness (Recommended) 1mm, .039in
Connector Length 27.9mm, 1.0984in
Connector Width 1.1378in, 28.9mm
Connector Height .47in, 11.95mm
コネクタの高さ 11.95mm
Operating Voltage 30VDC, 30VAC
Number of Shrouded Sides 3
Centerline (Pitch) .075in, 1.9mm
Housing Color Black
Housing Material LCP (Liquid Crystal Polymer)
End Wall Location Right
UL Rating Recognized
CSA Certified Yes
UL Flammability Rating UL 94V-0
UL File Number E28476
Mating Alignment With
Guide Hardware Without
Mating Alignment Type Polarization
PCB Mount Retention Type Action/Compliant Tail
PCB Mount Retention With
Connector Mounting Type Board Mount
Mating Retention Without
Circuit Application Signal
Packaging Method Box & Tube
実装方法 Box & Tube
Product Type Connector
Connector Type Header
Shrouded Partially Shrouded
Connector System Board-to-Board
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Make First / Break Last No
Connector Style Receptacle
Signal Arrangement Differential
Data Rate 25Gb/s
Number of Differential Pairs per Column 6
Termination Post & Tail Length .047in, 1.2mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2132015-1?

Additional datasheets, footprints and schematics for 2132015-1 are listed on our Part Details page. You can also find images and similar parts to 2132015-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2132015-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132015-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2132015-1 fall under?

The 2132015-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2132015-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2132015-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2132015-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2132015-1 have stock available?

There is no stock from authorised distributors for 2132015-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2132015-1 often in real-time on the comparison pages.

What if I can't find stock of 2132015-1?

You can fill out our help required form which you can use to request a quote for 2132015-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay