2132012-1 PCB Connectors by TE Connectivity

IMP100S,H,V6P14C,UG,OEW39,4.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 252
Board-to-Board Configuration Right Angle, Vertical
PCB Mount Orientation Vertical
Number of Rows 18
Number of Columns 14
Guide Location Unguided
Stackable No
Number of Pairs 84
Number of Ground Positions 84
Number of Signal Positions 168
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness .76µm, 29.92µin
Contact Base Material Copper Alloy
Contact Type Pin
PCB Contact Termination Area Plating Material Thickness 50µin, 1.27µm
Contact Layout Inline
Contact Length 4.5mm, .177in
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
Contact Shape & Form Dual Beam
Contact Current Rating (Max) .75A
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Connector Length 1.043in, 26.5mm
コネクタの高さ 11.95mm
Connector Height 11.95mm, .47in
Connector Width 1.1378in, 28.9mm
PCB Thickness (Recommended) 1mm, .039in
Row-to-Row Spacing .053in, 1.35mm
PCB Hole Diameter .015in, .39mm
Operating Voltage 30VDC, 30VAC
Housing Color Black
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) 1.9mm, .075in
Number of Shrouded Sides 2
End Wall Location Open
UL Rating Recognized
CSA Certified Yes
UL File Number E28476
UL Flammability Rating UL 94V-0
Mating Alignment With
PCB Mount Retention Type Action/Compliant Tail
Guide Hardware Without
Mating Retention Without
Connector Mounting Type Board Mount
PCB Mount Retention With
Mating Alignment Type Polarization
Circuit Application Signal
Packaging Method Box & Tube
実装方法 Box & Tube
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Make First / Break Last No
Connector Style Receptacle
Shrouded Partially Shrouded
Product Type Connector
Sealable No
Connector Type Header
Signal Arrangement Differential
Data Rate 25Gb/s
Number of Differential Pairs per Column 6
Termination Post & Tail Length .047in, 1.2mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 85°C, -67 – 185°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2132012-1?

Additional datasheets, footprints and schematics for 2132012-1 are listed on our Part Details page. You can also find images and similar parts to 2132012-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2132012-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132012-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2132012-1 fall under?

The 2132012-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2132012-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2132012-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2132012-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2132012-1 have stock available?

There is no stock from authorised distributors for 2132012-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2132012-1 often in real-time on the comparison pages.

What if I can't find stock of 2132012-1?

You can fill out our help required form which you can use to request a quote for 2132012-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay