2132009-2 PCB Connectors by TE Connectivity

IMP100S,H,V6P14C,UG,LEW46,4.9

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Guide Location Unguided
Number of Columns 14
Board-to-Board Configuration Right Angle, Vertical
Number of Rows 18
PCB Mount Orientation Vertical
Number of Ground Positions 84
Number of Signal Positions 168
Number of Positions 252
Stackable No
Number of Pairs 84
PCB Contact Termination Area Plating Material Thickness 1.27µm, 50µin
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Contact Shape & Form Dual Beam
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Current Rating (Max) .75A
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
Contact Length .193in, 4.9mm
端子の下地めっきの材料 Nickel
Contact Layout Inline
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
Row-to-Row Spacing 1.35mm, .053in
Connector Width 28.9mm, 1.1378in
PCB Thickness (Recommended) .039in, 1mm
PCB Hole Diameter .018in, .46mm
コネクタの高さ 11.95mm
Connector Length 1.0984in, 27.9mm
Connector Height .47in, 11.95mm
Operating Voltage 30VDC, 30VAC
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) .075in, 1.9mm
Number of Shrouded Sides 3
End Wall Location Left
Housing Color Black
UL Rating Recognized
UL File Number E28476
UL Flammability Rating UL 94V-0
CSA Certified Yes
PCB Mount Retention Type Action/Compliant Tail
PCB Mount Retention With
Connector Mounting Type Board Mount
Mating Alignment Type Polarization
Mating Retention Without
Mating Alignment With
Guide Hardware Without
Circuit Application Signal
実装方法 Box & Tube
Packaging Method Box & Tube
Connector & Contact Terminates To Printed Circuit Board
Connector Style Receptacle
Make First / Break Last No
Product Type Connector
Shrouded Partially Shrouded
Connector Type Header
Connector System Board-to-Board
Signal Arrangement Differential
Sealable No
Data Rate 25Gb/s
Number of Differential Pairs per Column 6
Termination Post & Tail Length 1.2mm, .047in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2132009-2?

Additional datasheets, footprints and schematics for 2132009-2 are listed on our Part Details page. You can also find images and similar parts to 2132009-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2132009-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132009-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2132009-2 fall under?

The 2132009-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2132009-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2132009-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2132009-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2132009-2 have stock available?

There is no stock from authorised distributors for 2132009-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2132009-2 often in real-time on the comparison pages.

What if I can't find stock of 2132009-2?

You can fill out our help required form which you can use to request a quote for 2132009-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay